Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Part Status Obsolete(EOL)
Sensor Type Accelerometer, 2 Axis
Sensing Range ±1.5g
Interface Analog
Sensitivity 800mV/g
Operating Supply Voltage 2.7 V ~ 3.6 V
Supplied Contents Board(s)
Utilized IC / Part MMA6260Q
Win Source Part Number 766803-KIT1925MMA6260Q
Popularity Medium
Supply and Demand Status Balance
Family Name KIT1925MMA6260Q
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian KIT1925MMA6260Q CAD Model

Description

Product Overview: KIT1925MMA6260Q Evaluation Kit

The KIT1925MMA6260Q is a comprehensive evaluation kit designed by NXP Semiconductors to facilitate the testing and development of applications using the MMA6260Q accelerometer. This advanced sensor is part of NXP's reputable portfolio of motion sensors, offering precise acceleration measurement for a wide range of applications, from automotive to industrial and consumer electronics.

The centerpiece of the kit is the MMA6260Q, a low g capacitive micromachined accelerometer featuring a user-selectable full-scale range of ±1.5g to ±6g. The sensor provides high sensitivity and excellent temperature stability, making it ideal for applications requiring reliable and accurate motion detection. Its low power consumption and compact form factor are well-suited for portable devices.

The evaluation kit includes a ready-to-use printed circuit board (PCB) that integrates the MMA6260Q accelerometer. The PCB is designed with flexibility in mind, offering various configuration options and easy access to the accelerometer's pins, simplifying both prototyping and testing processes. The board comes with a set of headers and connectors, ensuring seamless integration with existing development platforms and facilitating quick setup for evaluation.

The KIT1925MMA6260Q also comes with comprehensive documentation and software support, providing developers with all the necessary tools to kick-start their design process. The included software suite contains sample code, drivers, and application notes that demonstrate the capabilities of the MMA6260Q and assist in the rapid development of custom applications.

Whether for automotive safety systems, industrial machinery monitoring, or next-generation consumer electronics, the KIT1925MMA6260Q evaluation kit from NXP is an essential tool for engineers and developers looking to leverage the performance and reliability of the MMA6260Q accelerometer in their designs. With its user-friendly interface and robust support materials, this kit ensures a smooth and efficient path from concept to production.

You May Also Be Interested in

Rohm Semiconductor
BOARD EVAL FOR BH1620FVC
Need more? Email Us
ECAD model for EVAL.BH1620FVC
Intersil
EVAL BOARD FOR ISL29501
Need more? Email Us
ECAD model for ISL29501-ST-EV1Z
NVE Corp
AAT003 TMR ANGLE SENSOR EVAL KIT
Need more? Email Us
ECAD model for AG931-07E
Analog Devices Inc.
BOARD EVALUATION FOR ADXL213 / ADXL213 Accelerometer Sensor Evaluation Board Automotive
Need more? Email Us
ECAD model for ADXL213EB
Texas Instruments
EVALUATION BOARD FOR LM99 / LM99 - Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for LM99EVAL/NOPB
DFRobot
10 DOF MEMS IMU SENSOR / 10 DOF Sensor
Need more? Email Us
ECAD model for SEN0140
Texas Instruments
EVALUATION BOARD FOR LM73 / LM73 - Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for LM73EVAL/NOPB
ams
ADAPTER BOARD FOR AS5134 / AS5134 Evaluation Kit
Need more? Email Us
ECAD model for AS5134-SS_EK_AB
Texas Instruments
MOD PO AFE FOR C5505 PO MD KIT / TMDXEVM5505, ADS8328 - Medical, Pulse Oximeter (PO or SpO2) Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXMDKPO8328

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention