EN
  • EN
  • DE

LTC4403-2EMS#TRPBF

Part No LTC4403-2EMS#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2.4GHz
Features Dual Output
Case / Package 10-MSOP
Win Source Part Number 002806-LTC4403-2EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4403-2EMS#TRPBF CAD Model

Description

LTC4403-2EMS#TRPBF - Dual 2A, High Efficiency, Low Noise, Synchronous Step-Up DC/DC Converters

The LTC4403-2EMS#TRPBF is a high-performance, dual-channel synchronous step-up DC/DC converter designed by Linear Technology to provide a compact and efficient power solution for a variety of applications. This integrated circuit is optimized for battery-powered devices, where extended battery life and efficient power conversion are of paramount importance.

Each channel of the LTC4403-2EMS#TRPBF is capable of delivering up to 2A of output current, and the device operates with a wide input voltage range from 2.5V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, multi-cell alkaline, or NiMH applications. Its high switching frequency of up to 2MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

The LTC4403-2EMS#TRPBF employs internal synchronous rectification, which enhances efficiency by reducing power loss in the output diodes. This feature, combined with its low quiescent current, maximizes battery life in portable devices. Moreover, the converter's low noise operation ensures that it can be used in noise-sensitive applications without introducing unwanted interference.

Additional features of the LTC4403-2EMS#TRPBF include independent shutdown pins for each channel, allowing for flexible power management and the ability to extend battery life by shutting down individual channels when they are not needed. The device also offers soft-start capability to limit inrush current during startup, as well as over-temperature and over-current protection to safeguard the device and the system it powers.

The LTC4403-2EMS#TRPBF is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for portable medical devices, handheld instruments, and any other system requiring a small, efficient, and reliable dual-channel power supply solution.

With its high efficiency, low noise operation, and flexible power management options, the LTC4403-2EMS#TRPBF from Linear Technology stands out as a top-tier component for designers aiming to optimize their power conversion systems.

You May Also Be Interested in

Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
Lowest to $8.6024
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $0.9794
Texas Instruments
Dual Output, Quad-Band GSM/GPRS Power Amplifier Controller | IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $1.5863
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess