EN
  • EN
  • DE

LTC4403-1EMS8#TRPBF

Part No LTC4403-1EMS8#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2.4GHz
Features Single Output
Case / Package 8-MSOP
Win Source Part Number 106276-LTC4403-1EMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4403-1EMS8#TRPBF CAD Model

Description

The LTC4403-1EMS8#TRPBF is a high-performance, dual, single-cell Li-Ion battery charger integrated circuit designed by Linear Technology, a leader in analog integrated circuits. This advanced charging IC is housed in an MSOP-8 package and is specifically designed to provide a reliable and efficient charging solution for portable electronic devices.

With a wide input voltage range and the ability to charge from both USB and AC adapter sources, the LTC4403-1EMS8#TRPBF is a versatile power management solution that ensures your devices are charged quickly and safely. The product features autonomous power source selection, which intelligently chooses between available power sources without user intervention, optimizing charging efficiency and device usability.

The LTC4403-1EMS8#TRPBF stands out for its precision end-of-charge control, which maximizes battery capacity by accurately terminating the charge cycle. This level of control ensures the longevity of the battery by preventing overcharging, which can be detrimental to battery health over time. Additionally, the charger incorporates a thermal regulation mechanism that protects the IC during high power or high ambient temperature conditions, ensuring reliable operation under a variety of environmental conditions.

The charger's programmable charge current allows for customization to suit specific battery requirements, while its low dropout voltage ensures efficient charging even when the input supply voltage is close to the battery voltage. The LTC4403-1EMS8#TRPBF also features a charge status output, which provides a simple and effective way to monitor the charging process, making it easy to integrate into a larger system design.

Overall, the LTC4403-1EMS8#TRPBF from Linear Technology is an ideal choice for designers seeking a compact, efficient, and feature-rich charging solution for portable applications. Its advanced features and reliable performance make it a key component in extending the runtime and enhancing the user experience of battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2028 $60.8532
44+ $2.6276 $115.6144
69+ $2.5456 $175.6464
94+ $2.4636 $231.5784
122+ $2.3816 $290.5552
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess