EN
  • EN
  • DE
  • IT

LTC1732EMS-4#TRPBF

Part No LTC1732EMS-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRG LI-ION 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 585mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 110556-LTC1732EMS-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1732EMS-4#TRPBF CAD Model

Description

Product Overview: LTC1732EMS-4#TRPBF

The LTC1732EMS-4#TRPBF is a high-performance, single-cell lithium-ion battery charger integrated circuit designed by Linear Technology, a leader in analog integrated circuits. This sophisticated IC is engineered to provide a safe, efficient, and fast charging solution for portable electronics, ensuring that devices powered by lithium-ion batteries can be reliably charged to their optimal capacity.

Key Features

  • Precision Charging: The LTC1732EMS-4#TRPBF offers precision end-of-charge control with an accuracy of ±1%, ensuring the battery is charged to its precise voltage threshold without overcharging, which can extend the life of the battery.
  • Programmable Charge Current: Users can set the charge current up to 1A via a single external resistor, providing flexibility to accommodate different battery capacities and charging speed requirements.
  • Automatic Recharge: A built-in automatic recharge feature initiates a new charging cycle if the battery voltage falls below a preset threshold, keeping the battery topped up.
  • Charge Status Output: The IC includes a charge status output that signals whether the battery is in precharge, fast charge, or charge termination mode, which can be used to drive an external LED or interface with a microcontroller.
  • Multiple Safety Features: The device incorporates safety features such as automatic shutdown in the event of an overcurrent condition, thermal regulation to prevent overheating, and a timer to terminate charging after a predetermined interval.

Applications

The LTC1732EMS-4#TRPBF is ideal for a variety of applications where efficient and reliable battery charging is crucial. It is commonly used in handheld devices, medical equipment, backup batteries, and any other application utilizing a single lithium-ion cell.

Package and Reliability

This charger IC is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications. The LTC1732EMS-4#TRPBF is designed to operate over a wide temperature range, ensuring consistent performance in diverse environments. With its robust design and comprehensive set of features, this product from Linear Technology stands out as a top-tier charging solution for lithium-ion batteries.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1259 $61.5108
28+ $4.2065 $117.7820
43+ $4.0748 $175.2164
59+ $3.9432 $232.6488
76+ $3.8115 $289.6740
102+ $3.4176 $348.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess