EN
  • EN
  • DE
  • IT

SMD1210-035-16V

Part No SMD1210-035-16V
Manufacturer TECHFUSE
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017694-SMD1210-035-16V
Categories OEM Parts( S )
Manufacturer TECHFUSE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD1210-035-16V CAD Model

Description

The SMD1210-035-16V is a surface mount resettable fuse, also known as a PPTC (Polymeric Positive Temperature Coefficient) device, manufactured by TECHFUSE. These devices are used to protect electronic circuits from overcurrent conditions. When an overcurrent occurs, the PPTC device heats up and its resistance increases dramatically, limiting the current flow and protecting the circuit. Once the overcurrent condition is removed, the PPTC device cools down and its resistance returns to a low level, allowing the circuit to resume normal operation.

Applications:

  • USB ports
  • Mobile phones
  • Computers and peripherals
  • Gaming consoles
  • Power supplies
  • Battery packs

Features:

  • Resettable: automatically returns to a low resistance state after the overcurrent condition is removed.
  • Surface mount design (SMD) for easy assembly.
  • Compact size, suitable for space-constrained applications.
  • Fast response time to overcurrent events.
  • Low resistance during normal operation.
  • Wide operating temperature range.

Benefits:

  • Protects electronic circuits from damage due to overcurrent conditions.
  • Reduces warranty costs by preventing equipment failure.
  • Improves system reliability and uptime.
  • Eliminates the need to replace blown fuses.
  • Provides a safer alternative to traditional fuses.

Additional Details:

The SMD1210-035-16V's specifications are crucial for design considerations. The '1210' refers to the device's physical dimensions in inches (0.12 x 0.10 inches). '035' likely refers to a holding current of 350mA, which is the maximum current the device can carry without tripping. '16V' indicates the maximum voltage rating. The trip current (the current at which the device trips and limits current flow) is typically higher than the holding current. These PPTC devices are compliant with industry standards such as RoHS and UL.

The SMD1210-035-16V PPTC resettable fuse provides effective overcurrent protection in a wide range of electronic applications, improving system reliability and reducing maintenance costs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1,485+ $0.0337 $50.0445
3,615+ $0.0277 $100.1355
5,600+ $0.0268 $150.0800
7,725+ $0.0259 $200.0775
9,965+ $0.0251 $250.1215
13,335+ $0.0225 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,230 pieces
MOQ: 1485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess