EN
  • EN
  • DE
  • IT

ATV2500H-35KC

Part No ATV2500H-35KC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229125-ATV2500H-35KC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV2500H-35KC CAD Model

Description

The ATV2500H-35KC is a high-performance Complex Programmable Logic Device (CPLD) produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is designed to deliver the flexibility of custom logic with the speed and reliability expected from a hardware solution.

Key Features

  • High Density: The device offers a substantial amount of logic gates, enabling complex logic functions and designs to be integrated into a single chip.
  • Speed Performance: With a maximum speed rating of 35ns, the ATV2500H-35KC delivers rapid signal processing, making it suitable for high-speed applications.
  • Reprogrammability: This CPLD is reprogrammable, allowing for iterative development and updates to the logic configuration without needing to replace the hardware.
  • Low Power Consumption: Designed for efficiency, the device maintains low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The ATV2500H-35KC is robust and reliable, capable of operating within a temperature range that suits industrial and automotive requirements.

Applications

The versatility of the ATV2500H-35KC CPLD makes it ideal for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Telecommunications infrastructure
  • Consumer electronics
  • Data processing equipment

Technical Specifications

The ATV2500H-35KC is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier) format, which is suitable for surface mount technology and provides a compact footprint for space-constrained applications. It also features a high I/O pin count, offering greater connectivity and interface options.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term customer support. The ATV2500H-35KC is backed by Microchip's customer service and technical support, ensuring that designers can confidently select this CPLD for their critical projects.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
STMicroelectronics
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess