EN
  • EN
  • DE
  • IT

BQ24750RHDT

Part No BQ24750RHDT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Voltage
Charge Current - Max 10A
Battery Pack Voltage 18.048V (Maximum)
Voltage Supply MAX 24V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1154213-BQ24750RHDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24750
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24750RHDT CAD Model

Description

Product Overview: Texas Instruments BQ24750RHDT

The Texas Instruments BQ24750RHDT is a highly integrated battery charge controller that offers a sophisticated solution for multi-chemistry battery charging applications. Designed with precision and efficiency in mind, this controller is well-suited for portable devices that require reliable and fast battery charging, such as laptops, ultrabooks, and other mobile computing devices.

The BQ24750RHDT supports a wide range of input voltages, allowing it to operate efficiently with various power adapters. This flexibility ensures that the device can adapt to the challenges of different power environments without compromising on performance. The controller is designed to manage the charging of one to four series Li-Ion and Li-Polymer batteries, which makes it a versatile choice for many battery configurations.

One of the standout features of the BQ24750RHDT is its ability to provide a high level of accuracy in charging voltage and current. This is crucial for maximizing battery life and ensuring safety. The device uses a proprietary algorithm to monitor the battery's condition and adjust the charging parameters dynamically, which helps to maintain the health of the battery over time.

Additionally, the BQ24750RHDT includes various protection features to ensure safe charging under all conditions. These include over-voltage protection, thermal regulation, and safety timers, among others. The device also has an SMBus interface that allows for communication with the host system, providing real-time monitoring and control over the charging process.

In terms of packaging, the BQ24750RHDT comes in a 28-pin, 5x5 mm thin QFN package, which is ideal for space-constrained applications. Its compact design does not compromise on its robust set of features, making it a powerful yet compact solution for advanced battery charging.

Overall, the Texas Instruments BQ24750RHDT battery charge controller is a high-performance, feature-rich solution that can cater to the demanding needs of modern portable electronic devices. With its advanced charging capabilities and comprehensive protection features, it stands out as a reliable choice for manufacturers and designers looking to enhance the user experience by improving battery performance and safety.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess