EN
  • EN
  • DE
  • IT

TCA9548ARGERQ1

Part No TCA9548ARGERQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 8:1 24VQFN  /  Bus Switch 1 x 8:1 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TCA9548
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TCA9548ARGERQ1CT,296-TCA9548ARGERQ1DKR,296-TCA9548ARGERQ1TR
Standard Package 3,000
Win Source Part Number 963565-TCA9548ARGERQ1
Ultra Librarian 3D Model Ultra Librarian TCA9548ARGERQ1 CAD Model

Description

The TCA9548ARGERQ1 is a state-of-the-art signal switch from Texas Instruments, designed to provide unparalleled flexibility and functionality in a range of automotive and industrial applications. This robust device is particularly suited for scenarios where multiple I2C devices with identical addresses need to be connected to a single I2C bus. The TCA9548ARGERQ1 offers an elegant solution to this common problem by featuring eight bidirectional translating switches that can connect eight separate I2C buses to a main bus.

Key Features

  • Multiple Channel Access: With eight I2C-bus channels, the TCA9548ARGERQ1 can connect up to eight I2C slave devices with identical addresses to a single master, preventing address conflict issues.
  • High Noise Immunity: The device is designed for high noise immunity, which is crucial for reliable operation in automotive environments where electronic interference is common.
  • Low Standby Current: Energy efficiency is a key consideration, and this device boasts a low standby current, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range, accommodating various system power supplies.
  • Channel Selection: Channels can be selected through an I2C-bus interface, allowing for seamless communication with multiple I2C devices.

Applications

The versatility of the TCA9548ARGERQ1 makes it perfect for a wide range of applications, particularly in the automotive sector, where multiple sensors and control devices often share common I2C addresses. It's also highly suited for industrial automation systems, complex computing systems, and any application requiring multiple I2C channels.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TCA9548ARGERQ1 is no exception, built to meet stringent automotive qualification standards (AEC-Q100) to ensure peak performance under harsh operating conditions.

Technical Specifications

  • Supply Voltage: 2.3V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-pin QFN
  • I2C Bus Speed: Standard-mode, Fast-mode, and Fast-mode Plus

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page for the TCA9548ARGERQ1.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2189 $54.8505
100+ $1.0001 $100.0100
155+ $0.9689 $150.1795
215+ $0.9376 $201.5840
280+ $0.9064 $253.7920
370+ $0.8126 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess