EN
  • EN
  • DE
  • IT

MAX3802UTK

Part No MAX3802UTK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703412-MAX3802UTK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3802UTK CAD Model

Description

Maxim Integrated Product Overview: MAX3802UTK

The MAX3802UTK from Maxim Integrated is a high-performance, compact signal conditioning IC designed to enhance the reliability and extend the reach of high-speed data communication signals. This advanced product is an ideal solution for applications that demand high data rates and signal integrity, such as backplane interconnects, networking equipment, and storage systems.

Key Features

  • High-Speed Performance: The MAX3802UTK is engineered to support data rates up to 12.5Gbps, making it suitable for the latest high-speed interfaces.
  • Signal Conditioning: It includes features such as programmable equalization and output de-emphasis, which help to compensate for signal loss over long traces and backplanes, thus maintaining signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power requirement, which is critical for high-density systems where thermal management is a concern.
  • Compact Form Factor: The MAX3802UTK comes in a small, 5mm x 5mm, 32-pin thin QFN package, which allows for a minimal footprint on the PCB and is ideal for space-constrained applications.
  • Flexibility: The device offers programmable settings that can be adjusted to match specific system requirements, providing designers with the flexibility to fine-tune their systems for optimal performance.

Applications

  • Data Center Networking Equipment
  • High-Speed Backplane Interconnects
  • Storage Area Networks
  • Telecommunications Infrastructure
  • High-Speed Signal Routing

The MAX3802UTK is a testament to Maxim Integrated's commitment to delivering high-quality, reliable solutions for the most demanding data communication challenges. By incorporating this device into your design, you can expect improved signal quality, reduced error rates, and enhanced overall system performance. Whether you're upgrading existing infrastructure or developing new systems, the MAX3802UTK provides the necessary features to keep your data moving quickly and accurately.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess