EN
  • EN
  • DE

LTC1530CS8CTRPBF

Part No LTC1530CS8CTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072009-LTC1530CS8CTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8CTRPBF CAD Model

Description

Product Overview: LTC1530CS8CTRPBF

The LTC1530CS8CTRPBF is a high-performance, low-noise, switching regulator IC from Linear Technology. It is designed to deliver precise voltage regulation with a minimal footprint, making it an ideal choice for space-constrained applications. This compact component comes in an 8-lead SOIC package, offering a blend of efficiency and reliability for a range of electronic devices.

Key Features

  • High Efficiency: The LTC1530CS8CTRPBF offers a high efficiency rate, which reduces power loss during operation and enhances the overall performance of the application it is used in.
  • Low Noise: With its low-noise operation, this regulator ensures that sensitive RF and analog circuits are not affected by power supply disturbances.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of various applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating different levels of power supply sources.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thus safeguarding the longevity and stability of both the regulator and the overall system.

Applications

The LTC1530CS8CTRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Telecommunications
  • Power Supply Modules
  • Industrial Controls

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1530CS8CTRPBF is no exception. It is manufactured to the highest standards to ensure reliable operation even in the most demanding conditions. Whether it's for commercial, industrial, or automotive applications, this switching regulator IC is built to deliver consistent performance while maintaining efficiency and precision.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess