EN
  • EN
  • DE

LT5502EUF

Part No LT5502EUF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071763-LT5502EUF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT5502EUF CAD Model

Description

The LT5502EUF from Linear Technology stands out as an advanced RF mixer that incorporates an integrated local oscillator (LO) buffer. This device is designed to meet the stringent requirements of modern RF and microwave communication systems. Its high linearity and low noise figure make it an ideal choice for applications in wireless infrastructure, broadband, and other high-frequency communication systems.

Key Features

  • Integrated LO Buffer: The LT5502EUF simplifies design and reduces component count by including an integrated LO buffer, thereby eliminating the need for an external LO amplifier.
  • High Linearity: This mixer provides excellent linearity, which is crucial for maintaining signal integrity and reducing intermodulation distortion in complex RF systems.
  • Low Noise Figure: With a low noise figure, the LT5502EUF ensures that the signal-to-noise ratio is preserved, leading to clearer signal reception and improved overall performance.
  • Wide Frequency Range: The device is capable of operating across a broad frequency range, making it versatile for use in multiple RF applications.
  • Lead-Free Packaging: The LT5502EUF comes in environmentally friendly, lead-free packaging, aligning with current regulations and standards for electronic components.

Applications

The versatility of the LT5502EUF allows it to be used in a variety of applications, including:

  • Wireless Infrastructure
  • Broadband Communication Systems
  • Portable Radio Equipment
  • RFID Readers
  • Test Equipment

Technical Specifications

Some of the key technical specifications of the LT5502EUF include:

  • LO Frequency Range: X to Y GHz
  • IF Frequency Range: A to B MHz
  • Conversion Gain: C dB
  • Input IP3: +D dBm

For a detailed datasheet and further information on the LT5502EUF, designers and engineers are encouraged to visit Linear Technology's official website or contact their local sales representative.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess