The LAN3004 from Linear Technology is a high-performance, precision network component designed to cater to the demanding requirements of modern networking infrastructure. This innovative product is a testament to Linear Technology's commitment to providing cutting-edge solutions for the telecommunications industry.
Key Features
- High-Speed Networking: The LAN3004 is capable of handling high-speed data transfer, ensuring minimal latency and maximum throughput for critical network applications.
- Energy Efficient: With energy efficiency in mind, the LAN3004 is designed to consume less power without compromising on performance, making it an ideal choice for eco-conscious enterprises.
- Durability: Built with robust materials, the LAN3004 is engineered to withstand the rigors of continuous operation in harsh networking environments.
- Advanced Chipset: The product features a state-of-the-art chipset that provides superior reliability and stability for uninterrupted service delivery.
- Easy Integration: The LAN3004 is designed with compatibility in mind, ensuring seamless integration with existing network components and infrastructure.
Applications
The LAN3004 is versatile and can be used in various applications, including but not limited to:
- Data Centers
- Enterprise Networking
- High-Speed Servers
- Telecommunications Equipment
- Cloud Computing Infrastructure
Technical Specifications
| Parameter |
Specification |
| Data Rate |
Up to 10 Gbps |
| Power Consumption |
Low Power |
| Operating Temperature |
-40°C to 85°C |
| Compliance |
RoHS, IEEE Standards |
Ordering Information
For purchasing the LAN3004 or obtaining further information, please contact Linear Technology's sales department or visit the official website. Ensure that you specify the exact product code to receive the correct version of the LAN3004 that meets your networking requirements.