EN
  • EN
  • DE

LAN9116MTQFP100

Part No LAN9116MTQFP100
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068726-LAN9116MTQFP100
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN9116MTQFP100 CAD Model

Description

STMicroelectronics LAN9116MTQFP100 Product Overview

The LAN9116MTQFP100 is a high-performance, compact integrated network controller from STMicroelectronics, designed for embedded applications requiring Ethernet connectivity. This robust and reliable controller is housed in a 100-pin TQFP (Thin Quad Flat Package), ensuring a small footprint on the printed circuit board, making it ideal for space-constrained applications.

At the heart of the LAN9116MTQFP100 is a powerful Ethernet MAC (Media Access Control) and PHY (Physical Layer) interface, which allows for 10/100 Mbps auto-negotiation, ensuring compatibility with various network speeds and simplifying system design. The device supports both half-duplex and full-duplex operations and is compliant with IEEE 802.3/802.3u standards, providing a reliable and standardized networking solution.

The LAN9116MTQFP100 is designed with flexibility in mind, featuring an array of host interfaces including a high-speed SPI (Serial Peripheral Interface), a non-PCI (Peripheral Component Interconnect) interface, and a 16-bit local bus interface. This versatility allows it to be easily integrated into a wide range of microcontroller-based systems, from simple IoT (Internet of Things) devices to more complex embedded systems.

This network controller also comes equipped with an array of advanced features to enhance network performance and ease of use. It includes support for hardware checksum offload for both IPv4 and TCP/UDP packets, which helps to reduce the processing load on the host processor. Additionally, it has built-in FIFO (First In, First Out) buffers for packet handling, VLAN (Virtual Local Area Network) tagging support, and power management features such as Magic Packet and Link Change wake-up events, making it a power-conscious choice for modern applications.

The LAN9116MTQFP100 is supported by STMicroelectronics' comprehensive software drivers and technical documentation, ensuring a smooth integration process for developers. With its robust feature set, compact size, and ease of integration, the LAN9116MTQFP100 is an excellent choice for designers looking to add reliable Ethernet connectivity to their embedded systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess