EN
  • EN
  • DE

LT3728EUH

Part No LT3728EUH
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987154-LT3728EUH
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3728EUH CAD Model

Description

The LT3728EUH is a versatile and efficient step-down switching regulator designed by Linear Technology, now part of Analog Devices. This advanced power management IC is engineered to deliver high performance in a compact package, making it ideal for a wide range of applications including industrial, automotive, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The LT3728EUH operates from a 3.6V to 36V input, making it suitable for applications with varying input supplies.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.4MHz via a single resistor or synchronize it to an external clock, providing design flexibility and optimization for efficiency or component size.
  • High Efficiency: Its high efficiency reduces thermal issues and extends battery life in portable applications.
  • Robust Thermal Performance: Housed in a 36-lead QFN package, the LT3728EUH offers excellent thermal performance, ensuring reliability even in demanding conditions.

Protection Features:

  • Overvoltage Protection: The regulator protects against input transients and surges, safeguarding the downstream circuitry.
  • Overcurrent Protection: In-built current limiting and foldback functionality help prevent damage from overcurrent conditions.
  • Thermal Shutdown: An internal thermal shutdown mechanism activates to prevent overheating, thus ensuring the longevity of the device.

Applications:

  • Automotive and Industrial Power Systems
  • Distributed Power Systems
  • Telecommunications and Network Equipment
  • Portable Electronic Devices

The LT3728EUH is a testament to Linear Technology's commitment to providing innovative solutions for complex power management challenges. Its combination of high efficiency, robust protection features, and design flexibility makes it a top choice for engineers looking to create reliable and high-performance power systems.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess