EN
  • EN
  • DE

LT1185CS85

Part No LT1185CS85
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071360-LT1185CS85
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1185CS85 CAD Model

Description

Product Overview: LT1185CS8-5

The LT1185CS8-5 is a robust low dropout voltage regulator from Linear Technology, designed to provide precision and high-performance power management solutions. This device is part of Linear Technology's esteemed line of linear regulators, which are known for their reliability and efficiency in a variety of applications.

Key Features

  • Adjustable Output: The LT1185CS8-5 offers an adjustable output voltage, which can be set with external resistors from 2.5V to 25V, providing flexibility for different voltage requirements.
  • High Current Capability: It is capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The regulator boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus conserving battery life in portable applications.
  • Excellent Line and Load Regulation: The LT1185CS8-5 provides excellent line and load regulation, maintaining a stable output voltage despite changes in input voltage or load current.
  • Thermal Protection: It includes thermal protection features that safeguard the device against overheating, thereby enhancing its reliability and longevity.
  • Fast Transient Response: The fast transient response of the LT1185CS8-5 helps to maintain voltage stability during rapid changes in load, which is crucial for sensitive electronic equipment.

Applications

The LT1185CS8-5 is versatile and can be used in a wide range of applications, including:

  • Power supplies for microprocessors and digital signal processors
  • Battery-powered equipment
  • Linear power regulators for embedded systems
  • Post-regulation for switching supplies

Package and Quality

The device comes in an 8-pin SOIC package, which is suitable for surface mount technology and occupies minimal space on a printed circuit board. Linear Technology's commitment to quality ensures that the LT1185CS8-5 meets stringent performance criteria, making it a reliable choice for critical applications.

In summary, the LT1185CS8-5 from Linear Technology is an excellent choice for designers looking for a high-performance, adjustable voltage regulator capable of handling significant current loads while providing protection and stability in a compact package.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess