EN
  • EN
  • DE

LT5523EDEPBF

Part No LT5523EDEPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071765-LT5523EDEPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT5523EDEPBF CAD Model

Description

Product Overview: LT5523EDE#PBF

The LT5523EDE#PBF is a high-performance RF mixer with integrated local oscillator (LO) buffer amplifier, designed and manufactured by Linear Technology. This mixer is optimized for wireless infrastructure applications such as cellular base stations, wireless local loop systems, and broadband wireless access systems. Its balanced active mixer design ensures excellent linearity and noise performance across its operating frequency range.

Key Features

  • Frequency Range: The LT5523EDE#PBF operates over a wide frequency range, making it suitable for a variety of RF applications. Its RF and LO frequency ranges from 400MHz to 2.7GHz, while the IF frequency range is from 50MHz to 500MHz.
  • High Linearity: The device provides exceptional linearity with an Input IP3 of 24.4dBm at 900MHz, which minimizes distortion and allows for the processing of high-level signals without significant degradation.
  • Low Noise Figure: With a low noise figure of 11.3dB at 900MHz, the mixer ensures a clean signal path which is critical for high-performance wireless systems.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer amplifier simplifies the design and reduces the number of external components required, saving board space and cost.
  • Power Supply: It operates from a single 3.3V supply, making it compatible with modern low-voltage systems and simplifying power supply design.
  • Package: The mixer is housed in a compact 12-lead plastic DFN package with dimensions of 4mm x 4mm, which is suitable for space-constrained applications.

Applications

The LT5523EDE#PBF is designed for use in a variety of RF and IF applications, including:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Wireless Local Loop Systems
  • Broadband Wireless Access
  • RF and IF Frequency Conversion

Quality and Reliability

Linear Technology ensures that the LT5523EDE#PBF meets the highest quality and reliability standards. The product is thoroughly tested across temperature ranges and is designed to meet the rigorous demands of the wireless communications market.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess