EN
  • EN
  • DE

LTC2970IG

Part No LTC2970IG
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072261-LTC2970IG
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2970IG CAD Model

Description

LTC2970IG Power System Manager

The LTC2970IG is a sophisticated power system management integrated circuit designed by Linear Technology, now part of Analog Devices. This product is engineered to provide comprehensive control and monitoring of two power supply rails, making it an ideal solution for advanced electronic systems that require precise power management.

Constructed with a robust feature set, the LTC2970IG facilitates the management of power supply parameters such as voltage, current, and temperature. The device's dual-channel capability allows simultaneous control of both power supply rails, which can be especially useful in systems where multiple voltages are necessary for different components.

Key Features:

  • Dual I2C Power Supply Monitor and Margining Controller: The LTC2970IG comes equipped with an I2C interface, enabling digital communication for monitoring and control tasks. This feature provides the flexibility to adjust power supply voltages (margining) on the fly, which is critical for testing and optimization in complex systems.
  • Precision Monitoring: With high accuracy, the LTC2970IG monitors the voltage, current, and temperature of the power supplies, ensuring that the system operates within safe parameters. This level of precision is vital for the reliability and longevity of electronic components.
  • EEPROM Configuration: The device includes EEPROM memory for storing user configurations. This allows the LTC2970IG to automatically apply settings upon power-up, streamlining the system's initialization process.
  • Robust Protection Features: It integrates a range of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the power system against a variety of fault conditions.

Applications:

The LTC2970IG is designed for a wide array of applications, particularly where precise power control and monitoring are essential. It is well-suited for use in data centers, telecommunications, industrial control systems, and any other complex electronic systems requiring reliable power management.

Package and Quality:

The LTC2970IG is available in a 24-lead SSOP package, providing a compact footprint for space-constrained applications. The device is specified for operation over the industrial temperature range, ensuring consistent performance under varying environmental conditions.

With its comprehensive feature set and robust design, the LTC2970IG from Linear Technology represents an advanced solution for managing today's complex power systems, ensuring efficiency, reliability, and high performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess