EN
  • EN
  • DE

LT1658CS8

Part No LT1658CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973836-LT1658CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1658CS8 CAD Model

Description

The LT1658CS8 is a high-performance dual operational amplifier (op-amp) developed by Linear Technology, a brand well-known for its precision electronic components. This particular model is designed to cater to a wide array of applications that demand accuracy, stability, and reliability.

Key Features

  • High Output Drive: The LT1658CS8 is capable of delivering a high output current, making it suitable for driving heavy loads.
  • Wide Supply Range: It operates across a wide range of supply voltages, accommodating various application requirements.
  • Low Distortion: This op-amp boasts low distortion levels, ensuring signal integrity for high-fidelity audio and precision instrumentation.
  • Fast Slew Rate: With a fast slew rate, the LT1658CS8 can handle rapid changes in input signals, making it ideal for high-speed amplifiers and filters.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating and ensure stable performance over time.

Applications

The LT1658CS8 is versatile and can be used in a variety of applications, such as:

  • Audio amplification and processing
  • Active filters and oscillators
  • Data acquisition systems
  • Analog-to-digital converters
  • Medical instrumentation
  • Telecommunications equipment

Package and Quality

The LT1658CS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The package is designed to meet the industry standards for ease of integration into existing and new designs.

Conclusion

With its robust feature set, the LT1658CS8 from Linear Technology stands out as a reliable choice for engineers and designers looking for a dual operational amplifier that can deliver both high performance and versatility. Whether it's for audio systems, medical devices, or industrial equipment, the LT1658CS8 is engineered to provide a top-tier solution that enhances the overall performance of electronic circuits.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess