EN
  • EN
  • DE

LT3686IDDBTRPBF

Part No LT3686IDDBTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071674-LT3686IDDBTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3686IDDBTRPBF CAD Model

Description

Overview of the LT3686IDDBTRPBF

The LT3686IDDBTRPBF is a high-performance, adjustable frequency, monolithic buck switching regulator from Linear Technology. Designed to deliver efficiency and precision, this component is a versatile solution for a wide range of applications requiring a step-down voltage conversion.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.6V to 36V input, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Adjustable Switching Frequency: With an adjustable frequency range from 300kHz to 2.2MHz, designers can optimize the regulator for efficiency or component size.
  • High Efficiency: The LT3686IDDBTRPBF features a low VCESAT (Collector-Emitter Saturation Voltage) switch (85mV at 1A), which contributes to its high efficiency, especially in low voltage applications.
  • Stable with Low ESR Ceramic Capacitors: This regulator is stable with ceramic output capacitors, ensuring reliability and reducing the size of the passive components.
  • Robust Thermal Performance: The device comes in a thermally enhanced 10-lead DFN package, offering excellent thermal performance for its size.

Protection Features

  • Built-in Protection: It includes overvoltage protection and a robust cycle-by-cycle current limit to safeguard the device and the system under extreme conditions.
  • Thermal Shutdown: An internal thermal shutdown mechanism ensures the device operates within safe temperature ranges, providing additional protection against overheating.

Applications

  • Automotive and Industrial Power Systems
  • Distributed Power Systems
  • Portable Electronic Devices
  • Telecommunications Infrastructure

The LT3686IDDBTRPBF's advanced features and comprehensive protection mechanisms make it a reliable and efficient choice for engineers looking to implement a compact, yet powerful, buck regulator in their designs. With its wide input voltage range and adjustable frequency, this regulator provides the flexibility needed to tackle a broad spectrum of power management challenges.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess