EN
  • EN
  • DE

LTC1283ACN#PBF

Part No LTC1283ACN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 10BIT 3V 20-DIP / 8-Channel Single ADC SAR 15ksps 10-bit Serial 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 10 b
Sampling Rate 15k
Data Interface Serial, Parallel
Operating Supply Voltage ±3.3V, 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 781834-LTC1283ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1283
Introduction Date January 24, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1283ACN#PBF CAD Model

Description

LTC1283ACN#PBF - 12-Bit Data Acquisition System

The LTC1283ACN#PBF is a highly integrated 12-bit data acquisition system from Linear Technology, designed for ease of use and exceptional performance in complex industrial, automotive, and communication systems. This product embodies a complete analog-to-digital conversion solution, incorporating a sample-and-hold, a precision reference, and a high-speed parallel interface, all in a compact 20-pin DIP package.

Key Features

  • High Resolution: With its 12-bit resolution, the LTC1283ACN#PBF delivers fine detail in measurement, making it suitable for applications that require precise data analysis.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuit ensures accurate sampling of analog signals, maintaining the integrity of the data being converted.
  • On-Chip Reference: An on-board precision reference voltage provides a stable baseline for conversions, contributing to the reliable performance of the system.
  • Parallel Interface: The high-speed parallel interface facilitates quick data transfer to a microcontroller or digital signal processor, enabling rapid processing and response in real-time applications.
  • Single Supply Operation: Operating from a single 5V supply, the LTC1283ACN#PBF simplifies power management in system design.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a power-down mode that reduces power consumption when not in active conversion.

Applications

The versatility of the LTC1283ACN#PBF makes it an excellent choice for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Diagnostics
  • Medical Instrumentation
  • Portable Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1283ACN#PBF is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in even the most demanding environments. The PBF suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and customer requirements for reduced hazardous substances in electronic components.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess