EN
  • EN
  • DE

LB11885J-TRM-E

Part No LB11885J-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293783-LB11885J-TRM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11885J-TRM-E CAD Model

Description

Introducing the LB11885J-TRM-E Motor Driver from ON Semiconductor

The LB11885J-TRM-E is a high-performance, three-phase motor driver IC designed by ON Semiconductor, tailored for efficient and reliable operation in a wide range of applications. This driver is particularly well-suited for driving brushless DC motors, making it an ideal choice for industries looking to enhance their automation processes, consumer electronics, and automotive applications.

Key Features

  • Three-Phase Brushless Motor Control: The LB11885J-TRM-E is capable of driving three-phase motors, which are known for their efficiency and durability.
  • Integrated Hall Sensor Interface: This driver IC comes with a built-in interface for Hall effect sensors, which are used to detect the rotor's position and ensure accurate and smooth motor operation.
  • High Voltage Operation: Designed to withstand higher voltages, the LB11885J-TRM-E is robust against voltage spikes and surges, making it suitable for various electrical environments.
  • Low Power Consumption: ON Semiconductor has optimized this IC for low power consumption, helping to reduce the overall energy usage of the system and extend the life of battery-powered devices.
  • Overcurrent Protection: The device includes features to protect itself and the motor from damage due to overcurrent conditions, enhancing the safety and longevity of the application.
  • Thermal Shutdown Function: An integrated thermal shutdown function prevents the IC from overheating, ensuring reliable operation under various thermal conditions.

Applications

The LB11885J-TRM-E's versatility allows it to be used in a multitude of applications where precise motor control is required. Some common applications include:

  • Office automation equipment such as printers and scanners
  • Home appliances like air conditioners and refrigerators
  • Fans and blowers for cooling systems
  • Automotive components, including pumps and fans

ON Semiconductor's commitment to quality and performance is evident in the LB11885J-TRM-E motor driver. Its integration of advanced protection features and efficient design makes it a reliable choice for engineers and designers looking to improve their motor-driven systems. Whether for consumer electronics or industrial applications, the LB11885J-TRM-E stands out as a top-tier component in motor control technology.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess