Linear Technology's LTC6803IG-2#PBF - High Voltage Battery Monitor
The LTC6803IG-2#PBF is a highly integrated battery monitoring IC from Linear Technology, designed to measure the voltages of up to 12 series-connected battery cells. This precision monitoring device is a crucial component for effective battery management systems (BMS) in a wide range of applications, including electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems for renewable energy sources.
Key Features:
- Multicell Voltage Measurement: Capable of measuring up to 12 series-connected battery cell voltages with an accuracy of 0.25%.
- Robust Communication: Utilizes an isoSPI interface for high-speed, RF-immune, long-distance communications.
- High Voltage Capability: Withstands up to 1000V common-mode voltage, suitable for high voltage battery stacks.
- Temperature Monitoring: Includes temperature monitoring capabilities to ensure safe operation under various conditions.
- Compact Package: Offered in a compact 44-lead SSOP package that is both space-efficient and robust for industrial applications.
Applications:
The LTC6803IG-2#PBF is designed for real-time battery monitoring in high voltage systems. It is ideal for:
- Electric and Hybrid Electric Vehicles
- Backup Battery Systems
- Grid Energy Storage
- Uninterruptible Power Supplies (UPS)
Advanced Functionality:
This innovative IC not only measures cell voltages but also provides a host of other features. It comes with a programmable discharge timer to balance the cells, an under-voltage and over-voltage detection system for added safety, and a 5V regulator which can power external circuitry. Additionally, multiple LTC6803IG-2#PBF devices can be daisy-chained to monitor larger battery stacks, making it scalable for various system sizes.
In conclusion, the LTC6803IG-2#PBF from Linear Technology is a state-of-the-art solution for battery monitoring in high voltage applications. Its precision, reliability, and feature set make it an indispensable tool for developing advanced battery management systems that require long-term stability and safety.