EN
  • EN
  • DE

LTC1264CSW

Part No LTC1264CSW
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description High Speed, Quad Universal Filter Building Block | IC FILTER 250KHZ SWITCH 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 250kHz
Number of Filters 4
Filter Order 2nd
Supply Voltage (V) ±2.37V ~ 8V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number LTC1264
Manufacturer Pack Quantity 32
MSL Level 1 (Unlimited)
Win Source Part Number 1207278-LTC1264CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1264CSW CAD Model

Description

Linear Technology LTC1264CSW High-Speed, Low-Noise, 8th-Order Lowpass Filter

The LTC1264CSW from Linear Technology is a state-of-the-art, 8th-order lowpass filter that offers exceptional performance for signal processing applications requiring high-speed and low-noise operation. Designed to provide optimal filtering for a wide range of applications, this filter is an ideal choice for engineers looking to enhance the performance of data acquisition systems, communication devices, and various other electronic products.

At the heart of the LTC1264CSW is an advanced switched-capacitor design, which enables it to achieve a high level of performance without the need for external components. This integrated filter features a fixed cutoff frequency of 65kHz, making it suitable for processing signals within the audio range and other applications where high-frequency noise must be attenuated.

The LTC1264CSW is characterized by its impressive specifications, including a fast settling time, which ensures quick response to changes in the input signal, and a low total harmonic distortion (THD) that preserves the integrity of the original signal. The filter's low noise performance is particularly noteworthy, as it maintains signal fidelity by minimizing the introduction of unwanted artifacts.

One of the key advantages of the LTC1264CSW is its ease of use. The filter's fully integrated design eliminates the need for complex external circuitry, making it a plug-and-play solution for designers. Additionally, the LTC1264CSW comes in a compact 16-pin narrow SOIC package, which is ideal for space-constrained applications. The device also features a single power supply operation, ranging from 4.75V to 8V, providing flexibility in system power design.

Linear Technology's LTC1264CSW is a robust and reliable choice for designers who demand high performance and simplicity. Its combination of speed, low noise, and ease of integration makes it an excellent choice for a variety of filtering applications, from medical instrumentation to industrial control systems and beyond.

Whether you're designing a high-fidelity audio system, a precision measurement device, or any other application requiring clean signal processing, the LTC1264CSW offers the quality and performance you can trust from Linear Technology.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0358 $64.0716
4+ $26.2858 $105.1432
6+ $25.4643 $152.7858
9+ $24.6429 $221.7861
11+ $23.8215 $262.0365
15+ $21.3572 $320.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess