Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88403
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350613-SY88403BLEY
Ultra Librarian 3D Model Ultra Librarian SY88403BLEY CAD Model

Description

The SY88403BLEY from Microchip Technology is a sophisticated optical networking component designed to deliver high-performance data transmission for a wide range of applications. This product is part of Microchip's family of optical transceiver ICs, which are known for their reliability, efficiency, and speed.

Key Features

  • High Data Rate: The SY88403BLEY supports data rates up to 3.2 Gbps, making it suitable for high-speed communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, which is crucial for maintaining the thermal integrity of the system.
  • Enhanced Signal Integrity: It includes advanced features for signal conditioning, such as programmable equalization and amplitude, ensuring robust data transmission even over long distances or through challenging media.
  • Versatility: The product is versatile and can be used in various applications, including fiber channel, Gigabit Ethernet, and other telecommunication and data communication networks.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for deployment in environments with extreme temperature conditions.

Applications

The SY88403BLEY is ideal for use in:

  • High-speed network equipment such as routers, switches, and network interface cards.
  • Data center interconnects that require high bandwidth and low latency.
  • Telecommunication systems, including SONET/SDH, OTN, and DWDM networks.
  • Enterprise storage systems utilizing fiber channel technology.

Product Specifications

Parameter Value Data Rate Up to 3.2 Gbps Power Supply 3.3V Operating Temperature -40°C to +85°C Package 16-pin MLF®

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales and support team.

You May Also Be Interested in

Skyworks Solutions Inc.
POWER ISOLATION / Amplifier IC Isolated Voltage Sensing 8-SOIC
Lowest to $11.5612
ECAD model for SI8932D-IS4
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88083LMG-TR
Maxim Integrated
SP Amp Limiting Amp Single 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for MAX3272AEGP-T
Analog Devices Inc.
IC AMP COMP REF 10MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Lowest to $13.3603
ECAD model for LT6109AIMS-1#PBF
Analog Devices Inc.
100 dB Range (10 nA to 1 mA) ogarithmic Converter
Lowest to $30.9672
ECAD model for AD8305ACPZ
Skyworks Solutions Inc.
ISOLATED ANALOG AMPLIFIER / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922AB-IS
Analog Devices Inc.
IC AMP COMP REF 8DFN / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-DFN (2x3)
Lowest to $102.3639
ECAD model for LT6108IDCB-2
ON Semiconductor
Need more? Email Us
ECAD model for LA7793
Texas Instruments
IC OPAMP LIMITING 2 CIRC 16QFN
Need more? Email Us
ECAD model for ONET4251PARGTT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention