EN
  • EN
  • DE

LTC6902IMS#PBF

Part No LTC6902IMS#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 100kHz to 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 122503-LTC6902IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6902IMS#PBF CAD Model

Description

Product Overview: LTC6902IMS#PBF

The LTC6902IMS#PBF is a precision, low-power, easy-to-use oscillator that provides a wide range of frequency outputs without the need for external components. Manufactured by Linear Technology, now part of Analog Devices, this versatile device is designed to cater to a variety of applications that require a reliable clock source. The LTC6902IMS#PBF is housed in a compact 10-lead MSOP package, making it suitable for space-constrained applications.

Key Features

  • Frequency Range: The LTC6902IMS#PBF offers a broad frequency range of 1kHz to 68MHz, which can be set with digital inputs, eliminating the need for external resistors or capacitors to set the frequency.
  • Octal Control: The frequency is set by a 3-bit code (octal) and a resistor, providing fine resolution and a wide range of frequency options.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered and portable applications.
  • Multiple Outputs: It provides both square wave and triangular wave outputs, allowing it to be used in a variety of signal processing tasks.
  • Spread Spectrum Frequency Modulation: The LTC6902IMS#PBF supports spread spectrum frequency modulation, which can be used to reduce electromagnetic interference (EMI).

Applications

The LTC6902IMS#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Communications systems
  • Data acquisition systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Linear Technology's LTC6902IMS#PBF is designed with quality and reliability in mind. It operates over a temperature range of -40°C to 85°C, ensuring performance across a wide range of environmental conditions. The device also features robust electrostatic discharge (ESD) protection, safeguarding it from potential damage during handling and operation.

Conclusion

The LTC6902IMS#PBF from Linear Technology is a versatile, high-performance oscillator that meets the needs of modern electronic systems. Its wide frequency range, low power consumption, and ease of use make it an excellent choice for designers looking to integrate a reliable clock source into their applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4452 $65.7808
8+ $13.4935 $107.9480
12+ $13.0719 $156.8628
16+ $12.6502 $202.4032
21+ $12.2285 $256.7985
28+ $10.9635 $306.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess