EN
  • EN
  • DE

HMC896LP4ETR

Part No HMC896LP4ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-QFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center -
Number of Filters 1
Filter Order -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC896
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354563-HMC896LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC896LP4ETR CAD Model

Description

Product Overview: HMC896LP4ETR by Analog Devices Inc.

The HMC896LP4ETR is a high-performance, wideband Direct Digital Synthesizer (DDS) integrated circuit from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to deliver exceptional frequency control and stability in a variety of demanding applications. With its compact 24-lead QFN package, the HMC896LP4ETR offers a space-saving solution without compromising on functionality or performance.

Key Features

  • Wide Frequency Range: Capable of generating frequencies from a baseband up to several GHz, making it suitable for a wide array of RF and microwave applications.
  • High Resolution: Features a fine frequency resolution that allows for precise frequency tuning, which is essential for applications requiring exact signal generation.
  • Low Phase Noise: Engineered to produce a clean, stable output signal with low phase noise, thereby enhancing system performance where signal integrity is critical.
  • Programmable Modulation: Supports advanced modulation schemes, including phase modulation and frequency modulation, providing versatility in signal generation for complex systems.
  • Integrated Features: Comes with an integrated PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator), reducing the need for external components and simplifying design.
  • Fast Switching Speed: Capable of rapid frequency switching, which is beneficial for applications such as frequency hopping in secure communications.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Commercial and Military Radar Systems
  • Satellite Communication Systems
  • Electronic Warfare and Jamming Systems

The HMC896LP4ETR from Analog Devices Inc. is a versatile component that meets the rigorous demands of modern electronic systems. Its combination of wideband capability, high resolution, and low phase noise makes it an ideal choice for engineers and designers seeking to create high-performance, reliable, and precise RF and microwave communication systems. With the HMC896LP4ETR, Analog Devices Inc. continues to uphold its reputation for delivering innovative and quality components to the electronics industry.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess