EN
  • EN
  • DE

ML6416CS

Part No ML6416CS
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description TIME FILTER, BUTTERWORTH, L/PASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Filter Type Butterworth Low Pass
Frequency - Cutoff or Center 7.1MHz
Number of Filters 2
Filter Order 4th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 171 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 232270-ML6416CS
Ultra Librarian 3D Model Ultra Librarian ML6416CS CAD Model

Description

The 232270-ML6416CS is an active filter integrated circuit designed for interface applications.

  • Filter Type: 4th order Butterworth low pass filter
  • Cutoff Frequency: 7.1MHz
  • Filters: two filters
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting: surface mount device
  • Package: 8-SOIC
  • Width: 3.90mm
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Fairchild/ON Semiconductor
  • Status: active

You May Also Be Interested in

Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1871 $65.6130
65+ $1.7946 $116.6490
100+ $1.7385 $173.8500
140+ $1.6825 $235.5500
180+ $1.6264 $292.7520
240+ $1.4581 $349.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess