Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 40K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 9x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number STM32F302
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708437-STM32F302CCT6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F302CCT6 CAD Model

Description

The STM32F302CCT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F3 series, known for its exceptional balance of power and performance. With its ARM Cortex-M4 core, it offers a rich set of features suitable for a wide range of applications, from industrial controls to consumer electronics.

Core Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 72 MHz.
  • Memory: 256 KB of Flash memory and 40 KB of SRAM to handle complex applications.
  • Package: LQFP-48 package, providing a compact form factor for space-constrained applications.
  • I/Os: Up to 37 GPIOs, providing a wide range of peripheral connectivity options.
  • ADCs: Multiple 12-bit analog-to-digital converters with up to 25 channels, ensuring precise analog signal measurements.
  • Communication: A comprehensive set of communication interfaces including I2C, SPI, USART, CAN, and USB.
  • Timers: Advanced-control timers, general-purpose timers, and basic timers to meet various timing requirements.

Advanced Peripherals:

The STM32F302CCT6 also boasts advanced peripherals that enhance its capabilities for complex tasks. These include:

  • High-resolution timer for high-precision event timing.
  • Operational amplifiers and comparators for direct interfacing with analog signals.
  • A true random number generator for enhanced security and encryption-related tasks.

Energy Efficiency:

Designed with energy efficiency in mind, the STM32F302CCT6 features multiple power-saving modes, including Sleep, Stop, and Standby modes, which help in reducing the power consumption for battery-powered or energy-sensitive applications.

Development Support:

STMicroelectronics provides extensive development support for the STM32F302CCT6 with its comprehensive software HAL library, as well as compatibility with various integrated development environments (IDEs). The STM32Cube ecosystem, which includes the STM32CubeMX configuration tool and STM32CubeIDE, simplifies configuration and accelerates the development process.

Applications:

The flexibility and robust feature set of the STM32F302CCT6 make it an ideal choice for applications such as motor control, power management, industrial automation, and medical devices, where performance, reliability, and precision are paramount.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9849 $53.8641
18+ $5.6061 $100.9098
28+ $5.4167 $151.6676
40+ $5.0379 $201.5160
52+ $4.8485 $252.1220
65+ $4.6591 $302.8415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention