EN
  • EN
  • DE

ML6429CSX

Part No ML6429CSX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description CONSUMER CIRCUIT, PDSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Filter Type Low Pass
Frequency - Cutoff or Center 7.1MHz ~ 8.4MHz
Number of Filters 4
Filter Order 4th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Standard Package 257 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 232290-ML6429CSX
Ultra Librarian 3D Model Ultra Librarian ML6429CSX CAD Model

Description

The 232290-ML6429CSX is an active filter integrated circuit (IC) designed for electronic applications.

  • Category: Interface - Filters - Active
  • Manufacturer: Fairchild/ON Semiconductor
  • Package: Bulk
  • Standard Package Size: 257 pieces
  • Filter Type: Low Pass
  • Filter Order: 4th Order
  • Cutoff or Center Frequency: 7.1 MHz to 8.4 MHz
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 24-SOIC
  • ECCN Classification: EAR99
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1256 $76.5024
8+ $15.6930 $125.5440
12+ $15.2033 $182.4396
16+ $14.7124 $235.3984
21+ $14.2227 $298.6767
28+ $12.7512 $357.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess