EN
  • EN
  • DE

TLC04IDR

Part No TLC04IDR
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC BUTTERWORTH FILTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 1
Filter Order 4th
Supply Voltage - Operating ±2.25 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054868-TLC04IDR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TLC04IDR CAD Model

Description

The TLC04IDR is a high-precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications that demand accuracy and stability. This op-amp is part of the TLC family, known for its low noise, high input impedance, and low power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Offset Voltage: The TLC04IDR boasts a low input offset voltage, which minimizes error in signal amplification, ensuring high accuracy in measurement and control systems.
  • High Input Impedance: With its high input impedance, this op-amp prevents loading on the previous stage, preserving signal integrity and reducing power consumption.
  • Low Noise: This device exhibits low noise performance, which is critical for audio, instrumentation, and precision applications where signal clarity is paramount.
  • Wide Supply Range: The TLC04IDR operates on a wide supply voltage range, accommodating various system designs without the need for multiple power supplies.
  • Single or Dual Supply Operation: It can be configured to work with either a single supply or dual supplies, offering flexibility in circuit design.

Applications

This versatile op-amp is suitable for an array of applications, including:

  • Medical instrumentation
  • Test and measurement equipment
  • Professional audio equipment
  • Analog signal conditioning
  • Data acquisition systems
  • Industrial control systems

Product Specifications

The TLC04IDR is offered in a compact SOIC-8 package, ensuring a small footprint on the PCB. It is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. The product is available in tape and reel packaging, facilitating efficient assembly for mass production.

For engineers and designers looking for a reliable and precise operational amplifier, the Texas Instruments TLC04IDR represents a robust solution that balances performance with power efficiency. Its technical specifications and versatility make it an excellent choice for enhancing the precision of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0588 $52.2352
10+ $10.7149 $107.1490
15+ $10.3801 $155.7015
20+ $10.0452 $200.9040
26+ $9.7104 $252.4704
35+ $8.7059 $304.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess