EN
  • EN
  • DE

HMC171C8

Part No HMC171C8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 7GHz ~ 10GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-CSOIC , Exposed Pad
Supplier Device Package 8-CSMD
Family Part Number HMC171
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181114-HMC171C8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC171C8 CAD Model

Description

The HMC171C8, brought to you by Analog Devices Inc., is a state-of-the-art microwave monolithic integrated circuit (MMIC) designed to deliver high performance in a wide range of RF and microwave applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Frequency Range: The HMC171C8 operates over a broad frequency range, making it suitable for diverse applications, from commercial communication systems to sophisticated military and space-grade hardware.
  • High Linearity: It offers exceptional linearity, which is critical for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: With its low noise figure, the HMC171C8 ensures minimal signal degradation, which is vital for high-performance receivers and other sensitive equipment.
  • Robust Packaging: Housed in a compact C8 package, the HMC171C8 is designed for easy integration into a wide variety of circuit boards and systems.

Applications

The versatility of the HMC171C8 allows it to be utilized in a multitude of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Satellite communication systems
  • Military radar and electronic warfare systems

Technical Specifications

The HMC171C8 is engineered with precision to meet rigorous standards. Some of its technical specifications include:

  • Supply Voltage: Specified to operate at a standard voltage, ensuring compatibility with common system power supplies.
  • Output Power: Capable of delivering adequate output power to drive subsequent stages in the signal chain without significant loss.
  • Thermal Performance: Designed with thermal efficiency in mind, the HMC171C8 maintains its performance across a wide temperature range.

Conclusion

The HMC171C8 from Analog Devices Inc. is an exemplary component that combines functionality, reliability, and performance. Its broad frequency range, low noise figure, and high linearity make it an ideal choice for designers looking to create sophisticated RF and microwave systems. Whether for commercial or military use, the HMC171C8 is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess