Product Overview: HMC220BMS8GE by Analog Devices Inc.
The HMC220BMS8GE, crafted by the renowned manufacturer Analog Devices Inc., stands as a testament to the company's dedication to innovation and quality in the field of RF and microwave technology. This product is a double-balanced mixer, which is a key component in RF signal chains, used for frequency conversion which is essential in various communication and radar systems.
Key Features
- Frequency Range: The HMC220BMS8GE boasts a broad frequency range, making it versatile for different applications. It operates efficiently across IF (Intermediate Frequency) and RF (Radio Frequency) spectrums.
- Conversion Loss: It exhibits a low conversion loss, which is a critical parameter for mixers as it determines how much signal is lost during the frequency conversion process.
- Isolation: The product offers excellent isolation between its ports, which is vital in preventing signal leakage and ensuring the integrity of the signal paths within the system.
- Package: Enclosed in an MSOP8G package, the HMC220BMS8GE is designed for compactness and reliability, enabling it to be integrated into space-constrained applications while providing robust performance.
- Applications: Its design caters to a wide range of applications, including but not limited to cellular/4G infrastructure, test equipment, and broadband wireless access systems.
Product Specifications
Parameter
Value
Frequency Range
DC - 8 GHz
Conversion Loss
Typically 9 dB
LO/RF Isolation
45 dB typical
LO/IF Isolation
35 dB typical
Input IP3
+18 dBm
Package
MSOP8G
The HMC220BMS8GE from Analog Devices Inc. delivers a blend of performance, efficiency, and versatility. It is engineered to meet the stringent demands of modern RF and microwave systems, ensuring reliable operation and superior signal processing capabilities.