The LT1716IS5#TRMPBF is a high-performance, high-speed comparator from Linear Technology, designed to offer fast and reliable performance for a wide range of applications. This comparator is capable of operating over a supply voltage range from 2.7V to 11V, or ±1.35V to ±5.5V, making it versatile for both single and dual supply operations.
Key Features
- Fast Propagation Delay: With a typical propagation delay of just 4.5ns, the LT1716IS5#TRMPBF is designed for applications that require high-speed signal processing.
- Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for power-sensitive designs.
- Over-The-Top® Input Range: The unique Over-The-Top® input range allows the signal input to extend 44V above V-, independent of the V+ supply.
- Rail-to-Rail Output: The output stage of the LT1716IS5#TRMPBF can swing within millivolts of both supply rails, providing maximum output dynamic range.
- Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillations on slowly moving input signals.
Applications
The LT1716IS5#TRMPBF is well-suited for a variety of applications, including:
- High-speed data acquisition systems
- Zero-crossing detectors
- Window comparators
- High-speed triggers
- Signal line receivers
Product Specifications
Parameter
Value
Supply Voltage Range
2.7V to 11V, ±1.35V to ±5.5V
Propagation Delay (Typical)
4.5ns
Input Voltage Range
44V above V-
Output Type
Rail-to-Rail
Operating Temperature Range
-40°C to 85°C
With its robust design and precision performance, the LT1716IS5#TRMPBF is an ideal choice for engineers looking for a reliable comparator that can handle the demands of high-speed applications.