Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs (Typ)
Data Rate 500kbps
Voltage - Supply 3V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14949
Standard Package 46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338953-MAX14949EWE+
Ultra Librarian 3D Model Ultra Librarian MAX14949EWE+ CAD Model

Description

The Maxim Integrated MAX14949EWE+ is a highly integrated solution designed to provide reliable communication in industrial environments. This isolated RS-485/RS-422 transceiver features an integrated transformer driver and isolation in a compact 16-pin wide-body SOIC package. It is specifically engineered to withstand the harsh conditions often present in industrial settings, including noise, voltage spikes, and ground loops.

Key Features

  • Integrated Isolation: With 2.75kV RMS isolation for 60 seconds, this transceiver ensures signal integrity and protects against high voltage spikes.
  • Data Rates: Capable of supporting data rates up to 25Mbps, the MAX14949EWE+ is suitable for high-speed communication protocols.
  • Extended Temperature Range: Designed to operate in extreme temperatures, it functions reliably between -40°C to +105°C, making it ideal for industrial applications.
  • Robust ESD Protection: It offers ±35kV ESD protection on RS-485 input/output pins, safeguarding the device from electrostatic discharges.
  • Duplex Options: The transceiver supports both full-duplex and half-duplex communication, providing flexibility in network design.
  • Low Power Consumption: With a quiescent current of 2.5mA (typical) and shutdown current of 0.1µA (typical), it is an energy-efficient choice for power-sensitive applications.

Applications

The MAX14949EWE+ is suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Medical Equipment
  • Utility Networks

Reliability and Safety

Maxim Integrated emphasizes reliability and safety in its products. The MAX14949EWE+ transceiver is no exception, with integrated fault protection features such as thermal shutdown and short-circuit protection. Its reinforced isolation provides additional safety for sensitive control electronics against common-mode voltages and ground potential differences.

In summary, the MAX14949EWE+ from Maxim Integrated is an advanced isolated RS-485/RS-422 transceiver offering high-speed communication, robust protection features, and reliable performance in extreme industrial environments. Its integrated design simplifies PCB layout and reduces external component requirements, making it an excellent choice for designers looking to enhance their communication systems' efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.8896
ECAD model for ADUM130D0BRWZ
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $11.4090
ECAD model for ADUM130E1BRZ
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $17.7328
ECAD model for MAX14936BAWE+
Analog Devices Inc.
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Lowest to $9.4361
ECAD model for ADUM142D0BRZ
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930DASE+
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for MAX14936AAWE+
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8642BB-B-ISR
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $11.6965
ECAD model for ADUM2211SRIZ-RL
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM221N0BRWZ-RL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0729 $72.0729
3+ $59.1369 $177.4107
4+ $57.2883 $229.1532
5+ $55.4411 $277.2055
7+ $53.5926 $375.1482
9+ $48.0482 $432.4338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 657 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention