Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Amplifier, Comparator
Applications Transducer Amplifier
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM392
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1199286-LM392D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM392D CAD Model

Description

The LM392D is a versatile integrated circuit that combines two essential building blocks for electronic systems within a single package. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device integrates one operational amplifier (op-amp) and one voltage comparator, making it a convenient choice for a wide range of applications, including sensor interfacing, voltage monitoring, and signal conditioning tasks.

Operational Amplifier and Voltage Comparator

The operational amplifier in the LM392D offers general-purpose functionality, providing a high-gain, direct-coupled amplifier that can be configured in numerous ways, including as an inverting or non-inverting amplifier, integrator, differentiator, or a filter. Its flexible design allows for use in a variety of analog circuits.

The voltage comparator complements the op-amp by offering the ability to compare two voltages and output a digital signal indicating which is higher. It is commonly used in threshold detection circuits, zero-crossing detectors, and simple analog-to-digital converters.

Key Features

  • Low Supply Voltage: The LM392D operates at a supply voltage range from 3V to 36V for single supply operation, or ±1.5V to ±18V for dual supply configurations, making it suitable for battery-operated devices as well as industrial applications.
  • Low Power Consumption: Its design focuses on energy efficiency, which is critical for portable and low-power applications.
  • Wide Operating Temperature Range: The device can operate over a temperature range of 0°C to 70°C, ensuring reliability across various environmental conditions.
  • Compact Packaging: The LM392D comes in an 8-pin small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.

Applications

The LM392D is suitable for a multitude of applications across different sectors. It is particularly useful in designing circuits for sensor signal processing, power supply control, waveform generation, and analog-to-digital conversion. Its dual functionality makes it a popular choice for educational purposes, hobbyist projects, and in professional settings where simplicity and reliability are required.

Overall, the LM392D from Texas Instruments is a practical and efficient solution for designers looking to incorporate both an op-amp and a voltage comparator into their electronic designs without the need for multiple discrete components.

You May Also Be Interested in

Maxim Integrated
Lowest to $11.5534
ECAD model for MAX3781UCM+D
Maxim Integrated
Lowest to $1.8356
ECAD model for MAX3514EEP-T
Maxim Integrated
IC AMP CURRENT SENSE 8-UMAX
Lowest to $3.3284
ECAD model for MAX4373TEUA+T
Maxim Integrated
Compact 155Mbps to 3.2Gbps Limiting Amplifier
Lowest to $3.7657
ECAD model for MAX3748AETE
Maxim Integrated
Lowest to $9.7693
ECAD model for MAX3780CCQ
Maxim Integrated
IC OPAMP GP 200KHZ RRO 8UMAX
Lowest to $2.6826
ECAD model for MAX4163EUA+T
Maxim Integrated
IC AMP CURRENT SENSE 8-UMAX / Comparator Single 28V 8-Pin uMAX T/R
Lowest to $10.5095
ECAD model for MAX4373HEUA+T
Maxim Integrated
SP Amp Limiting Amp Single 16-Pin TQFN EP T/R / IC AMP LIMITING 16TQFN
Lowest to $3.1975
ECAD model for MAX3748HETE#TG16
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $8.3508
ECAD model for LTC6560IUD#TRPBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,409 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention