The AD8564AN is a high-performance, quad comparator designed by Analog Devices Inc., renowned for its speed and precision in a variety of applications. This component is particularly well-suited for high-speed signal processing, data acquisition systems, and other electronic applications where rapid decision-making capabilities are essential.
Key Features
- Fast Propagation Delay: With a typical propagation delay of just 7 ns, the AD8564AN ensures quick response times, which is critical for high-speed applications.
- Low Dispersion: A dispersion specification of ±1 ns, including temperature variations, highlights the component's consistent performance across a range of conditions.
- Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of signal processing.
- Single or Dual Power Supply: The AD8564AN can operate on either a single +5 V supply or dual ±5 V supplies, providing flexibility in system design.
- High Output Current: The comparator is capable of driving ±15 mA, allowing it to directly interface with a variety of loads.
Applications
The AD8564AN is ideal for high-speed applications such as:
- High-speed triggering in oscilloscopes
- Zero-crossing detectors in motor control circuits
- High-speed A/D converters
- Pulse and square wave generators
- Window comparators
- High-speed sampling circuits
- Line receivers
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8564AN is no exception. It is built to meet stringent industry standards, ensuring stable operation over its intended lifespan.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>SY)
+5 V to ±5 V
Input Offset Voltage
Typically 5 mV
Propagation Delay (t<sub>PD)
Typically 7 ns
Output Current
±15 mA
With its combination of speed, precision, and flexibility, the AD8564AN from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their high-speed electronic systems.