Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Vishay Semiconductor Opto Division
Package Bulk
Number of Characters 1
Dimension 0.389" H x 0.291" W x 0.236" D (9.90mm x 7.40mm x 6.00mm)
Digit/Alpha Size 0.28" (7.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 1mA
Millicandela Rating 2.2mcd
Wavelength - Peak 650nm
Power Dissipation (Max) 185mW
Base Product Number TDSR0750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 500
Win Source Part Number 1215542-TDSR0750
Ultra Librarian 3D Model Ultra Librarian TDSR0750 CAD Model

Description

The TDSR0750 is a red LED character and numeric display module designed for a 7-segment display.

  • Digit/Alpha Size: 0.28 inches (7.00mm)
  • Common Anode: yes
  • Peak Wavelength: 650nm
  • Voltage Forward (Vf): 1.8V (typical) @ 1mA
  • Millicandela Rating: 2.2mcd
  • Power Dissipation: 185mW (max)
  • Package: bulk (500)
  • Supplier: Vishay Semiconductor Opto Division
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

Visual Communications Company - VCC
DISPLAY 7SEG 0.56" SGL RED 10SMD / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA56101
Broadcom Limited
10 mm and 13 mm Slim Font Seven Segment Displays | DISPLAY 7SEG HER CC 0.4"
Lowest to $0.9526
ECAD model for HDSP-303E
Stanley Electric Co
DISPLAY 7-SEG 0.6" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for NAR161H-F
Lite-On Inc.
Display Segmented Panel 2DIGIT 16LED Hi-Eff. Red CC 18-Pin DIP Module / LED 7-SEG 2DIGIT HER 0.56" CC
Need more? Email Us
ECAD model for LTD-6940HR
QT Brightek (QTB)
DISPLAY 14SEG 0.4" SGL GRN 16SMD / Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2V 20mA 0.748" H x 0.366" W x 0.148" D (19.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead
Need more? Email Us
ECAD model for QBASS40YG0
Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT RED CA / Display Segmented Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Lowest to $7.3864
ECAD model for LA-601VB
Broadcom Limited
DISPLAY 7SEGMENT HER CC
Need more? Email Us
ECAD model for HDSP-F208
Broadcom Limited
Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Tube / 8 mm (0.31 inch) Ultra Mini Seven Segment Displays | DISPLAY 7SEGMENT ALGAAS CA 0.31"
Lowest to $4.8771
ECAD model for HDSP-U101
Broadcom Limited
DISPLAY 7SEGMENT GREEN CA 0.3"
Lowest to $2.5953
ECAD model for HDSP-A511

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0385 $50.9625
60+ $1.6726 $100.3560
93+ $1.6204 $150.6972
128+ $1.5681 $200.7168
165+ $1.5158 $250.1070
221+ $1.3590 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention