EN
  • EN
  • DE

MAX9691ESA+T

Part No MAX9691ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL ECL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, ECL
Voltage - Input Offset (Max) 6.5mV @ 5V
Current - Input Bias (Max) 20μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 26mA
CMRR, PSRR (Typ) 80dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071840-MAX9691ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9691ESA+T CAD Model

Description

Product Overview: MAX9691ESA+T from Maxim Integrated

The MAX9691ESA+T is a high-performance, low-power comparator from Maxim Integrated, designed for a broad range of applications requiring fast response times and minimal power consumption. This versatile component is well-suited for portable electronics, industrial monitoring systems, and any circuitry where space and power are at a premium.

Key Features

  • Fast Propagation Delay: The MAX9691ESA+T boasts a swift propagation delay of typically 8ns, making it ideal for high-speed signal processing applications.
  • Low Power Consumption: With a quiescent current of just 800µA, this comparator is optimized for battery-powered devices, ensuring extended operation time.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying design and power management in systems that require a single power source.
  • Differential Input Voltage Range: The input voltage range extends from the negative supply rail to within 1.5V of the positive supply, providing flexibility in various signal conditions.
  • TTL/CMOS-Compatible Outputs: The outputs are designed to interface directly with TTL and CMOS logic, ensuring compatibility with a wide range of digital systems.

Applications

The MAX9691ESA+T is versatile enough to be integrated into numerous applications, such as:

  • Zero-crossing detectors
  • High-speed A/D converters
  • Window comparators
  • Waveform/signal processing
  • Battery-powered equipment

Package and Reliability

This component is offered in a compact 8-pin SOIC package, which allows for efficient use of board space without compromising performance. The MAX9691ESA+T is also characterized for operation over the industrial temperature range (-40°C to +85°C), ensuring reliability in challenging environmental conditions.

Conclusion

With its combination of speed, power efficiency, and versatility, the MAX9691ESA+T from Maxim Integrated is an excellent choice for designers looking to optimize their high-speed comparator applications. Whether it's for portable devices or industrial systems, this comparator delivers consistent performance while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess