EN
  • EN
  • DE

ADCMP601BKSZ-R2

Part No ADCMP601BKSZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 2.5V
Current - Input Bias (Maximum) 5μA at 2.5V
Current - Output 50mA
Current - Quiescent (Maximum) 4mA
CMRR, PSRR 50dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 5ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Mounting Style SMD
Supplier Device Package SC-70-6
Family Part Number ADCMP601
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139931-ADCMP601BKSZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP601BKSZ-R2 CAD Model

Description

The ADCMP601BKSZ-R2 is a high-performance, fast comparator manufactured by Analog Devices Inc., designed to deliver speed, accuracy, and reliability for a wide range of applications. This comparator features a propagation delay as low as 2.5 ns with overdrive and input hysteresis settings that are both flexible and precise, making it an ideal choice for timing and logic applications where rapid response times are critical.

Encased in a compact 6-lead SC70 package, the ADCMP601BKSZ-R2 is optimized for space-constrained applications while still providing the high-speed performance expected from Analog Devices products. The device operates over a wide supply voltage range from 2.5 V to 5.5 V, allowing for versatile use in various systems without the need for additional level-shifting components.

With its low input offset voltage and low voltage hysteresis, the ADCMP601BKSZ-R2 ensures accurate edge detection and stable operation, which is particularly important in noisy environments. The device also features PECL-compatible outputs, which are essential for high-speed digital circuits, and can directly drive transmission lines, enabling long-distance signal transmission with minimal degradation.

The ADCMP601BKSZ-R2 is suitable for various applications, including high-speed data acquisition systems, window comparators, zero-crossing detectors, and phase detectors. It is also often used in clock and data recovery circuits and high-speed triggering in digital oscilloscopes and other test equipment.

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the ADCMP601BKSZ-R2 is no exception. Whether you are designing a sophisticated measurement system, a high-speed communication interface, or any application that requires rapid and precise voltage comparison, the ADCMP601BKSZ-R2 stands as a superior choice for ensuring optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9411 $55.5877
16+ $6.5158 $104.2528
24+ $6.3122 $151.4928
33+ $6.1086 $201.5838
43+ $5.9050 $253.9150
57+ $5.2941 $301.7637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess