EN
  • EN
  • DE

MAX996ESD+TG077

Part No MAX996ESD+TG077
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description INTEGRATED CIRCUIT / Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX996
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707660-MAX996ESD+TG077
Ultra Librarian 3D Model Ultra Librarian MAX996ESD+TG077 CAD Model

Description

Maxim Integrated MAX996ESD+TG077 Precision Operational Amplifier

The MAX996ESD+TG077 from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for precision applications that require low voltage noise and high speed. This component is ideal for use in a variety of circuits, including filters, amplifiers, and control systems in both industrial and consumer markets.

The MAX996ESD+TG077 features a wide bandwidth of 50MHz and a fast slew rate of 20V/µs, which makes it suitable for high-speed signal processing applications. The device operates with a single supply voltage ranging from 2.7V to 5.5V or dual supplies of ±1.35V to ±2.75V, providing design flexibility for different system requirements.

With a low input offset voltage of just 250µV and low input bias current of 1pA, this op-amp ensures high accuracy and stability in feedback loops and measurement systems. The low noise performance with a voltage noise density of 8nV/√Hz at 1kHz is particularly beneficial for audio applications and other sensitive instrumentation where signal integrity is paramount.

The MAX996ESD+TG077 also features a high output drive capability, which allows it to drive capacitive loads effectively without oscillation, ensuring reliable performance in a wide range of applications. Additionally, the device has a rail-to-rail output, which maximizes the dynamic range when operating at low supply voltages.

Encased in a compact SOIC-14 package, the MAX996ESD+TG077 is designed for space-constrained applications. The integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability even under harsh operating conditions.

Overall, the MAX996ESD+TG077 operational amplifier from Maxim Integrated is an excellent choice for designers looking for a high-precision, low-noise, and fast op-amp to enhance the performance of their electronic designs. Its robust feature set and versatile operating parameters make it a valuable component for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess