Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 3 V to 18 V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 350ns @ 15V, 50pF
Current - Quiescent 100μA
Temperature Range - Operating -55°C to 125°C
Mounting Surface Mount
Win Source Part Number 1028211-CD4063BMTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4063BMTG4 CAD Model

Description

Product Overview: CD4063BMTG4 by Texas Instruments

The CD4063BMTG4 is a high-grade integrated circuit manufactured by Texas Instruments, renowned for its precision and durability in a wide array of electronic applications. This component is part of the 4000 series CMOS logic family, which is well-known for its low power consumption and high noise immunity, making it an ideal choice for battery-operated devices or applications requiring extended operational life and reliability.

Key Features

  • Logic Type: 4-Bit Magnitude Comparator
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to 125°C
  • Package: SOIC-16
  • Number of Pins: 16
  • Mounting Type: Surface Mount

The CD4063BMTG4 is designed to perform comparisons on two 4-bit binary or BCD (binary-coded decimal) words. It provides outputs for equality, magnitude, and enables cascading for applications requiring comparisons of words greater than 4-bits. This versatility allows it to be used in various digital systems, including microprocessor-controlled devices where comparison functions are necessary.

Applications

Due to its robust feature set, the CD4063BMTG4 is suitable for a range of applications:

  • Microprocessor systems
  • Data processing
  • Instrumentation
  • Control systems
  • Battery-powered devices
  • Automotive electronics

Engineers and designers favor the CD4063BMTG4 for its ability to operate over a wide voltage range, which facilitates interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels without the need for additional components. This interoperability ensures a seamless integration into mixed-logic environments, which is common in complex electronic systems.

In summary, the CD4063BMTG4 from Texas Instruments is a reliable and versatile component that excels in applications requiring logic comparisons. Its wide voltage range, low power consumption, and high noise immunity make it an excellent choice for designers looking to create efficient and dependable electronic products.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC Tube
Need more? Email Us
ECAD model for SN74LS85D
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85M96
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $1.6438
ECAD model for CD74HC85E
ON Semiconductor
5-Bit Magnitude Comparator
Lowest to $9.2702
ECAD model for MC10H166P
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for DM74ALS521WM
IDT, Integrated Device Technology Inc
IC COMPARATOR IDENTITY 8B 20SSOP
Need more? Email Us
ECAD model for IDT74FCT521CTPYG
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
Lowest to $0.7919
ECAD model for CD74HCT688M96
Renesas Electronics America
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $8.7587
ECAD model for 74FCT521ATSOG8
NXP / Nexperia
IC COMPARATOR MAGNITUDE 16SOIC
Need more? Email Us
ECAD model for HEF4585BT,652

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention