Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Translating Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 1,200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269771-PCA9547D,112
Ultra Librarian 3D Model Ultra Librarian PCA9547D,112 CAD Model

Description

Product Overview: PCA9547D,112

The PCA9547D,112 is a high-quality, versatile integrated circuit (IC) designed by NXP Semiconductors, a leader in the industry. This IC is an 8-channel I²C-bus multiplexer with reset functionality, which allows it to efficiently manage multiple I²C devices that have the same address, thus preventing address conflict issues. Its main purpose is to provide a seamless communication interface for various electronic components and systems.

Key Features

  • Multiple Channel Access: With 8 different I²C-bus channels, the PCA9547D,112 can connect to 8 separate I²C devices, even if they share the same hardware address. This feature is especially beneficial in complex systems where multiple sensors or peripherals need to communicate with a single microcontroller.
  • Channel Selection: The selection of the active channel is determined by writing to the control register via the I²C-bus, which ensures flexible and dynamic configuration as per the system's requirements.
  • Low Standby Current: The IC is optimized for low power consumption, with a standby current that is particularly advantageous for battery-powered applications.
  • Reset Function: An active LOW reset input allows the PCA9547D,112 to be reset by external hardware. This feature is critical for system stability and can help in recovering from error states.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.3 V to 5.5 V, making it suitable for various operating environments and compatible with both standard and low-voltage I²C-bus devices.
  • High Noise Immunity: The inputs and outputs are designed to withstand voltage spikes on the bus lines, providing enhanced protection against electrostatic discharge and other forms of electrical noise.

Applications

The PCA9547D,112 is ideal for a multitude of applications that require multiple I²C devices to be connected to a single bus. This includes, but is not limited to, servers, telecommunications, consumer electronics, and industrial control systems. Its ability to switch between channels seamlessly makes it perfect for complex electronic systems where space and power efficiency are of the essence.

Its package, the SO24, is a small-outline integrated circuit, which ensures a compact footprint on the printed circuit board (PCB), thus saving valuable board space. This makes the PCA9547D,112 an excellent choice for space-constrained applications.

Overall, the PCA9547D,112 from NXP Semiconductors is a robust, efficient, and flexible solution for expanding I²C-bus capabilities and enhancing the performance of multi-device communication systems.

You May Also Be Interested in

Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Maxim Integrated
IC INTERFACE SPECIALIZED 8TDFN / USB Charger Emulation Interface 8-TDFN-EP (2x2)
Lowest to $2.0607
ECAD model for MAX14617ETA+T
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1940 $65.8200
75+ $1.8007 $135.0525
115+ $1.7437 $200.5255
155+ $1.6882 $261.6710
200+ $1.6313 $326.2600
270+ $1.4631 $395.0370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,250 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention