EN
  • EN
  • DE

PTN3380BBS

Part No PTN3380BBS
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0932+
Reference case HVQFN48
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 726103-PTN3380BBS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3380BBS CAD Model

Description

The PTN3380BBS is a high-performance DisplayPort to VGA adapter integrated circuit (IC) from NXP Semiconductors. This advanced chip is designed to connect DisplayPort-enabled devices to VGA monitors, projectors, or other display units, providing a seamless and high-quality video experience. The PTN3380BBS is an ideal solution for users looking to bridge the gap between new digital interfaces and legacy analog video outputs.

Key Features

  • High-Resolution Support: The PTN3380BBS supports video resolutions up to 1920x1200 at 60 Hz, ensuring clear and sharp images for a variety of multimedia applications.
  • Automatic Sink Detection: With its smart sink detection feature, the PTN3380BBS can automatically detect when a VGA display is connected and configure the video output accordingly.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN3380BBS operates with low power consumption, making it suitable for battery-powered devices.
  • EDID Pass-Through: The device supports Extended Display Identification Data (EDID) pass-through from the VGA display to the DisplayPort source, ensuring optimal compatibility and display performance.
  • Plug and Play: As a plug-and-play device, the PTN3380BBS does not require additional drivers or software, offering ease of use and a quick setup process.

Applications

The PTN3380BBS is versatile and can be used in various applications, including:

  • Desktop and laptop PCs with DisplayPort outputs
  • DisplayPort graphics cards
  • Docking stations
  • DisplayPort-enabled mobile devices
  • Video conferencing systems

Technical Specifications

The PTN3380BBS is built with the following technical specifications:

  • Package: HVQFN32
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 3.3V

With its robust feature set and compatibility with both new and old video standards, the PTN3380BBS from NXP Semiconductors is an excellent choice for system designers and consumers looking to maintain connectivity with VGA displays.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0483 $63.3381
16+ $7.4243 $118.7888
25+ $7.1922 $179.8050
34+ $6.9600 $236.6400
43+ $6.7290 $289.3470
58+ $6.0326 $349.8908
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess