Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, PWRGD, TIMER
Win Source Part Number 142630-LT1641-2IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1641-2IS8#TRPBF CAD Model

Description

Linear Technology's LT1641-2IS8#TRPBF - Hot Swap Controller

The LT1641-2IS8#TRPBF is a sophisticated hot swap controller designed by Linear Technology, which is now part of Analog Devices, that provides a reliable solution for safe board insertion and removal from a live backplane. This integrated circuit is housed in an 8-pin SO narrow package and is available in tape and reel packaging, denoted by the 'TRPBF' suffix, suitable for automated assembly processes.

This hot swap controller is engineered to manage the inrush current during the insertion of electronic boards into a live power supply, thereby preventing glitches on the power bus, connector damage, or system interruption. The LT1641-2IS8#TRPBF operates over a wide voltage range, making it versatile for various applications, including telecom systems, datacom infrastructure, and high-availability servers.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating different system requirements.
  • Adjustable Current Limit: Users can set the current limit threshold to match specific requirements, ensuring protection for a variety of load conditions.
  • Overcurrent Protection: With built-in overcurrent protection, the LT1641-2IS8#TRPBF prevents excessive power draw that could damage the system components.
  • Automatic Retry Feature: After a fault condition, the device will automatically attempt to restart the circuit, enhancing system reliability.
  • Gate Driver for External N-Channel MOSFET: The controller includes a gate driver for an external N-Channel MOSFET, allowing for efficient power management and thermal control.
  • Under Voltage Lockout: This feature ensures that the device operates only when the input voltage is within an acceptable range, protecting the system from low voltage conditions.

The LT1641-2IS8#TRPBF also features a status flag output that provides real-time feedback on the condition of the power path, which is essential for system monitoring and diagnostics. Its compact form factor and robust feature set make it an excellent choice for engineers seeking a reliable hot swap controller for their critical applications.

Overall, Linear Technology's LT1641-2IS8#TRPBF hot swap controller offers a combination of protection features, flexibility, and ease of use, making it a premier choice for managing power distribution in high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8844 $53.3064
14+ $7.2898 $102.0572
22+ $7.0620 $155.3640
30+ $6.8342 $205.0260
38+ $6.6064 $251.0432
51+ $5.9230 $302.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,340 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention