Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, Fault Timeout, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 1 V to 6 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.4mA
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 141412-LTC4224CDDB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4224CDDB-2#TRPBF CAD Model

Description

Product Overview: LTC4224CDDB-2#TRPBF

The LTC4224CDDB-2#TRPBF is a sophisticated Hot Swap™ controller integrated circuit (IC) designed and manufactured by Linear Technology. This compact and efficient controller is engineered to manage the safe insertion and removal of circuit boards from live backplanes and other power sources. It is particularly suitable for systems where the interruption of power can lead to data loss, system resets, or damage to electronic components.

Key Features:

  • Power Supply Range: The device supports a wide operating voltage range, making it versatile for various applications.
  • Overcurrent Protection: It is equipped with an overcurrent protection feature that helps prevent damage to the circuitry due to excessive current flow.
  • Fast Response Time: The LTC4224CDDB-2#TRPBF offers a rapid response to fault conditions, ensuring quick protection for sensitive components.
  • Low Power Consumption: The IC is designed for energy efficiency, which helps reduce the overall power consumption of the system it is used in.
  • Compact Package: Housed in a small DFN package, the LTC4224CDDB-2#TRPBF saves valuable board space and is ideal for space-constrained applications.

Applications:

The LTC4224CDDB-2#TRPBF is ideal for a range of applications, including:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Industrial Computers
  • Telecom Infrastructure

Quality and Reliability:

Linear Technology ensures that the LTC4224CDDB-2#TRPBF meets the highest quality and reliability standards. The device is designed for long-term performance in challenging environments, making it a reliable choice for mission-critical applications.

Ordering Information:

The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating easy assembly for high-volume production. For detailed specifications and ordering information, customers are encouraged to consult the product datasheet or contact Linear Technology's sales and support team.

You May Also Be Interested in

Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.7344 $67.3440
24+ $5.5263 $132.6312
37+ $5.3529 $198.0573
50+ $5.1809 $259.0450
65+ $5.0075 $325.4875
87+ $4.4901 $390.6387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,980 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention