Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 4
Internal Switch(s) No
Applications CompactPCI
Features Latched Fault, OVP, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V, ±12V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Feature Pins BD_SEL#, CPUMP, HEALTHY#, IRAMP, PRECHG
Win Source Part Number 1272233-TPS2345PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2345
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2345PW CAD Model

Description

TPS2345PW Power Interface Switch by Texas Instruments

The TPS2345PW is a sophisticated power interface switch designed by Texas Instruments to provide an efficient and reliable power management solution for a variety of applications. This integrated circuit is specifically tailored to meet the needs of hot-swap applications, where electronic components must be removed or inserted without the need to power down the entire system.

Encased in a 24-pin TSSOP (Thin Shrink Small Outline Package), the TPS2345PW offers a compact form factor that is suitable for high-density circuit designs. This device is equipped with a range of features that ensure the safe insertion and removal of cards in live systems, such as servers, telecom equipment, and data storage units.

Key Features:

  • Integrated FET: The TPS2345PW includes a built-in power FET that provides a low on-resistance path for the power supply, ensuring minimal voltage drop and heat dissipation.
  • Adjustable Current Limit: It offers an adjustable current limit feature that protects the system against overcurrent conditions, which can be set via an external resistor.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off until the supply voltage reaches a safe operating level.
  • Over-Temperature Protection: The device incorporates an over-temperature protection circuit that shuts down the switch in the event of excessive heat, further safeguarding the system components.
  • Charge Pump Circuitry: The TPS2345PW employs charge pump circuitry to drive the gate of the internal FET above the supply voltage, ensuring reliable operation even at lower supply voltages.
  • Power Good Output: A 'power good' output signal is provided, which can be used to enable downstream converters once the power is stable and within specifications.

The TPS2345PW is an ideal choice for system designers looking for a robust power management solution that provides both protection and monitoring capabilities. Its ability to seamlessly integrate into a system's power architecture makes it a go-to component for ensuring the longevity and reliability of critical electronic equipment.

With Texas Instruments' commitment to quality and performance, the TPS2345PW stands out as a premier choice for managing power in your next hot-swap application.

You May Also Be Interested in

Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $12.3025
ECAD model for LTC4219IDHC-12
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention