EN
  • EN
  • DE

RT8024PB

Part No RT8024PB
Manufacturer Richtek USA Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23-5
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 716005-RT8024PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8024PB CAD Model

Description

The Richtek RT8024PB is a high-efficiency, synchronous step-down DC-DC converter. It's designed to deliver a regulated output voltage from a higher input voltage. This converter is commonly used in portable devices, power supplies, and various electronic systems requiring efficient power conversion.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Power Supplies: Providing stable voltage rails for various electronic components.
  • Industrial Equipment: Supplying power to sensors, controllers, and other devices.
  • Networking Devices: Routers, switches, and other networking hardware.
  • FPGA and Microprocessor Power: Delivering power to digital cores and I/O.

Features:

  • Input Voltage Range: 4.5V to 18V
  • Output Voltage Adjustable: 0.8V to Vin
  • High Efficiency: Up to 95%
  • Synchronous Rectification: Minimizes power loss.
  • Fixed Frequency Operation: Simplifies noise filtering.
  • Current Mode Control: Provides excellent line and load regulation.
  • Built-in Over Current Protection (OCP)
  • Built-in Short Circuit Protection (SCP)
  • Thermal Shutdown Protection
  • Available in a compact SOP-8 package.

Benefits:

  • High Efficiency: Reduces power dissipation and extends battery life in portable applications.
  • Wide Input Voltage Range: Accommodates various power sources.
  • Adjustable Output Voltage: Provides flexibility in system design.
  • Robust Protection Features: Protects the converter and the load from damage.
  • Compact Size: Enables integration in space-constrained applications.
  • Stable Output Voltage: Ensures reliable operation of powered devices.

Additional Details:

The RT8024PB utilizes a synchronous rectification topology, which significantly reduces power loss compared to traditional diode rectification. The internal MOSFETs are optimized for low on-resistance, contributing to the high efficiency. The fixed frequency operation simplifies the design of input and output filters. The current mode control scheme provides excellent line and load regulation, ensuring a stable output voltage under varying conditions. The overcurrent and short-circuit protection features enhance the reliability and safety of the system. The thermal shutdown protection prevents the converter from overheating and damaging itself or the load.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess