EN
  • EN
  • DE

TPS2592ZADRCT

Part No TPS2592ZADRCT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR MGR EFUSE 3-20V 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 18 V
Current - Output (Max) 1.7A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 100μA
Feature Pins BFET, DV/DT, (EN,UVLO), ILIM
Win Source Part Number 1111549-TPS2592ZADRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2592ZADRCT CAD Model

Description

Product Overview: TPS2592ZADRCT by Texas Instruments

The TPS2592ZADRCT is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management IC is engineered to provide robust protection and power distribution for various electronic applications.

Key Features

  • Adjustable Current Limit: The TPS2592ZADRCT offers an adjustable current limit feature, allowing designers to tailor the power supply to specific application needs. This ensures optimized performance and protection for connected devices.
  • Overvoltage Protection: With its built-in overvoltage protection, the device safeguards sensitive components from potential damage caused by voltage spikes and surges, enhancing system reliability.
  • Thermal Shutdown: The thermal shutdown function is an essential safety feature that prevents overheating by automatically shutting down the IC when it exceeds the temperature threshold.
  • Fast Short-Circuit Response: The device is capable of responding quickly to short-circuit conditions, minimizing the risk of damage and maintaining system integrity.
  • Reverse Voltage Blocking: This IC also includes reverse voltage blocking to protect against incorrect power supply connections, which can be critical in preventing irreversible damage to the circuit.

Applications

The TPS2592ZADRCT is versatile and can be used in a wide range of applications, including:

  • USB hubs and peripherals
  • Portable electronics
  • Industrial controls
  • Automotive systems
  • Enterprise systems

Package and Availability

The IC is available in a compact, surface-mount package, making it suitable for space-constrained applications. The TPS2592ZADRCT is also characterized by its low quiescent current, which contributes to energy efficiency, making it an ideal choice for battery-powered devices.

With its combination of features and Texas Instruments' reputation for quality and performance, the TPS2592ZADRCT is an excellent choice for designers looking to incorporate reliable power management into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess