EN
  • EN
  • DE

LTC4252CCMS-1#TRPBF

Part No LTC4252CCMS-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP NEG VOLT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 900μA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Manufacturer Homepage www.linear.com
Win Source Part Number 739557-LTC4252CCMS-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4252CCMS-1#TRPBF CAD Model

Description

Product Overview: LTC4252CCMS-1#TRPBF

The LTC4252CCMS-1#TRPBF is a negative voltage Hot Swap™ controller manufactured by Linear Technology, which is now part of Analog Devices. This sophisticated component is designed to enable safe board insertion and removal from a live backplane. It specifically targets systems operating with negative supply voltages, making it an ideal choice for telecom and datacom applications where negative voltage rails are common.

Key Features

  • Negative Voltage Operation: The device operates with supply voltages ranging from -9V to -80V, allowing for flexibility in various negative voltage systems.
  • Adjustable Current Limit: Users can set the overcurrent limit threshold via an external resistor, providing customized protection based on specific system requirements.
  • Gate Voltage Clamping: To protect external MOSFETs during insertion, the LTC4252CCMS-1#TRPBF clamps the gate voltage, preventing excessive inrush currents.
  • Multi-Function Timer: An onboard timer serves multiple functions, including controlling the circuit breaker's response time and the duration of the fault condition before a retry attempt is made.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the Hot Swap controller operates only when the supply voltage is within an acceptable range, thereby protecting the load and the system.

Applications

This Hot Swap controller is particularly suitable for systems that require reliable operation and easy maintenance without the need to power down the entire system. Common applications include:

  • Telecommunications Equipment
  • Network Routers and Switches
  • Datacom Infrastructure
  • Central Office Switching
  • High Availability Systems

Package and Quality

The LTC4252CCMS-1#TRPBF comes in a compact 10-lead MSOP package, which is RoHS compliant and suitable for space-constrained applications. The device is also available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes for high-volume production. Linear Technology ensures high-quality standards, making this product reliable for critical applications where uptime is paramount.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6690 $60.0210
22+ $5.4724 $120.3928
33+ $5.3015 $174.9495
46+ $5.1294 $235.9524
59+ $4.9584 $292.5456
78+ $4.4456 $346.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess