Products specifications Report Issue?

Category CPU
Win Source Part Number 1436192-100-100000445WOF
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100000445WOF CAD Model

Description

As part of AMD's renowned Ryzen Threadripper Processors lineup, the 100-100000445WOF introduces the Ryzen Threadripper PRO 5975WX model. This CPU is crafted for high-demand workstation environments, featuring 32 cores and 64 threads with a base clock of 3.6 GHz and a maximum boost clock of 4.5 GHz. It's designed to excel in a broad range of professional applications, from advanced video editing and animation to complex scientific simulations and data analysis. The Threadripper PRO 5975WX from AMD Box is synonymous with cutting-edge technology and performance, embodying AMD's vision of providing the computing power necessary for today's and tomorrow's creative and professional tasks. With its robust architecture and superior processing capabilities, it stands as a benchmark for those requiring the pinnacle of processing power in their workstation environments.

You May Also Be Interested in

HP
HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24489-B21 - HP Gold 6208U (2.9GHz -16C) DL360 G10 CPU Kit
HP
Hewlett Packard Enterprise Xeon E5530
Need more? Email Us
ECAD model for HP 505882-B21 - HP E5530 (2.40GHz - 4C) DL360 G6 CPU Kit
HP
Hewlett Packard Enterprise Xeon X5570
Need more? Email Us
ECAD model for HP 500094-B21 - HP X5570 (2.93GHz - 4C) DL380 G6 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2698 v4
Need more? Email Us
ECAD model for HP 817965-B21 - HP E5-2698v4 (2.2GHz - 20C) DL380 G9 CPU Kit
HP
HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P02517-L21 - HP Gold 6254 (3.1GHz - 18C) DL380 G10 CPU Kit
HP
HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 874452-L21 - HP Platinum 8156 (3.60GHz - 4C) DL360 G10 CPU Kit
HP
HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit
Need more? Email Us
ECAD model for HP P24465-L21 - HP Silver 4215R (3.2GHz - 8C) DL380 G10 CPU Kit
HP
HPE Intel Xeon E5-4667 v3
Need more? Email Us
ECAD model for HP 791917-001 - HP E5-4667v3 (2.0Ghz - 16C) CPU
HP
HP Gold 6334 (3.6GHz - 8C) CPU
Need more? Email Us
ECAD model for HP P44440-001 - HP Gold 6334 (3.6GHz - 8C) CPU

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention